DLA - SMD-5962-94663
MICROCIRCUIT, DIGITAL, CMOS, SERIAL MICROCODED MULTI-MODE INTELLIGENT TERMINAL AND TRANSCEIVER, SILICON
| Organization: | DLA |
| Publication Date: | 31 March 1995 |
| Status: | inactive |
| Page Count: | 34 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 69151-LX15 Serial microcoded multi-mode intelligent terminal with 15 volt transceiver 02 69151-DX Serial microcoded multi-mode intelligent terminal with 5 volt transceiver 03 69151-LX12 Serial microcoded multi-mode intelligent terminal with 12 volt transceiver
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 100 pin grid array1/ Y See figure 1 100 leaded chip carrier with non-conductive tie bar
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Storage temperature range (TSTG) . . . . . . . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Operating case temperature range (TC) . . . . . . . . . . . . . . . . . . . . . . . . −55°C to +125°C Transceiver supply voltage (VEE): Device type 01, 03 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . −22 V dc Transceiver supply voltage range (VCC): Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Logic supply voltage range (VDD) . . . . . . . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Input voltage range (VDR): Device type 01, 03 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 42 VP, L− L Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 10 VP, L− L Maximum power dissipation (PD) . . . . . . . . . . . . . . . . . . . . . . . . . . . . 5 W Logic voltage on any pin range (VI/O) . . . . . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to VDD +0.3 V dc Logic latch-up immunity (ILU) . . . . . . . . . . . . . . . . . . . . . . . . . . . . ±150 mA Logic input current (II) . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . ±10 mA Output current (I0): Device type 01, 03 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 190 mA Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 1000 mA Maximum junction temperature (TJ): Device type 01, 03 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . +150°C Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . +135°C Receiver common mode input voltage range (VIC): Device type 01, 03 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . −11 V dc to +11 V dc Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . −5 V dc to +5 V dc Lead temperature (soldering, 5 seconds) . . . . . . . . . . . . . . . . . . . . . . . +300°C Thermal resistance junction-to-case θJC2/ Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 7°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 7°C/W
Transceiver supply voltage range . . . . . . . . . . . . . . . . . . . . . . . . . . +4.75 V dc to +5.25 V dc Logic supply voltage range (VDD) . . . . . . . . . . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Transceiver supply voltage range (VEE): Device type 01 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . −15 V dc Device type 03 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . −12 V dc Receiver differential voltage (VDR): Device type 01, 03 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 40 VP−P Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 8.0 VP−P Logic dc input voltage range (VIN) . . . . . . . . . . . . . . . . . . . . . . . . . 0 V dc to VDD Receiver common mode input voltage (VIC): Device type 01, 03 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . ±10 V dc Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . ±5.0 V dc Driver peak output current (IO): Device type 01, 03 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 180 mA Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 700 mA Serial data rate range (SD) . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 0 to 1 MHz Clock duty cycle (DC) . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 50 ± 5 % Case operating temperature range (TC) . . . . . . . . . . . . . . . . . . . . . . . . −55°C to 125°C Operating frequency (FIN) . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 24 MHZ ± .01 %
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . XX percent 3/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History