CENELEC - EN 50401
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
inactive
| Organization: | CENELEC |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
June 1, 2019
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when put into service
October 1, 2017
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when put into service
This product standard is related to human exposure to radiofrequency electromagnetic fields transmitted by base station equipment in the frequency range 110 MHz to 100 GHz.
The object is to assess...
June 1, 2006
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
This product standard applies to base stations as defined in Clause 3, operating in the frequency range 110 MHz to 40 GHz. The objective of the standard is to verify that such product complies with...
EN 50401
June 1, 2006
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
A description is not available for this item.