CENELEC - EN 50401
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
| Organization: | CENELEC |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This product standard applies to base stations as defined in Clause 3, operating in the frequency range 110 MHz to 40 GHz. The objective of the standard is to verify that such product complies with the basic restrictions directly or via compliance with reference levels related to the general public exposure to radio frequency electromagnetic fields in the frequency range 100 kHz to 40 GHz, where the general public has access and when it is put into service in its operational environment.
Document History