DS/ETS 300019-1-4/A1
Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-4: Classification of environmental conditions - Stationary use at non-weatherprotected locations
active, Most Current
| Organization: | DS |
| Publication Date: | 4 August 1997 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
| ICS Code (Environmental testing): | 19.040 |
scope:
The purpose of this sub-part is to define a class environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the equipment, are included. The severities specified are those which will have a low probability of being exceeded; generally less than 1%.
Document History
DS/ETS 300019-1-4/A1
August 4, 1997
Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-4: Classification of environmental conditions - Stationary use at non-weatherprotected locations
The purpose of this sub-part is to define a class environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the equipment, are...
October 27, 1993
Equipment Engineering (EE) - Environmental conditions and environmental test for telecommunications - Part 1-4: Classification of environmental conditions - Stationary use at non-weatherprotected locations
The purpose of this sub-part is to define a class environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the equipment, are...