DS/ETS 300019-1-4

Equipment Engineering (EE) - Environmental conditions and environmental test for telecommunications - Part 1-4: Classification of environmental conditions - Stationary use at non-weatherprotected locations

active
Organization: DS
Publication Date: 27 October 1993
Status: active
ICS Code (Telecommunications in general): 33.020
ICS Code (Environmental testing): 19.040
scope:

The purpose of this sub-part is to define a class environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the equipment, are included. The severities specified are those which will have a low probability of being exceeded; generally less than 1%.

Document History

August 4, 1997
Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-4: Classification of environmental conditions - Stationary use at non-weatherprotected locations
The purpose of this sub-part is to define a class environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the equipment, are...
DS/ETS 300019-1-4
October 27, 1993
Equipment Engineering (EE) - Environmental conditions and environmental test for telecommunications - Part 1-4: Classification of environmental conditions - Stationary use at non-weatherprotected locations
The purpose of this sub-part is to define a class environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the equipment, are...
Advertisement