ASTM International - ASTM D5928-96

Standard Test Method for Screening of Waste for Radioactivity

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1996
Status: inactive
Page Count: 3
scope:

1.1 This test method covers the screening for a, b and y (Greek) radiation above ambient background levels or user-defined criteria, or both, in liquid, sludge, or solid waste materials.

1.2 this test method is intended to be a gross screening method for determining the presence or absence of radioactive materials in liquid, sludge, or solid waste materials. It is not intended to replace more sophisticated quantitative analytical techniques, but to provide a method for rapidly screening samples for radioactivity above ambient background levels or user-defined criteria, or both for facilities prohibited from handling radioactive waste.

1.3 This test method may not be suitable for applications such as site assessments and remediation activities.

1.4 The values stated in SI units are to be regarded as the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2018
Standard Practice for Screening of Waste for Radioactivity
1.1 This practice covers the screening for α-, β-, and γ radiation above ambient background levels or user-defined criteria, or both, in liquid, sludge, or solid waste materials. 1.2 This practice...
January 15, 2018
Standard Practice for Screening of Waste for Radioactivity
1.1 This practice covers the screening for α-, β-, and γ radiation above ambient background levels or user-defined criteria, or both, in liquid, sludge, or solid waste materials. 1.2 This practice...
January 1, 2010
Standard Test Method for Screening of Waste for Radioactivity
1.1 This test method covers the screening for α-, β-, and γ radiation above ambient background levels or user-defined criteria, or both, in liquid, sludge, or solid waste materials. 1.2 This test...
March 10, 2003
Standard Test Method for Screening of Waste for Radioactivity
1.1 This test method covers the screening for , , and radiation above ambient background levels or user-defined criteria, or both, in liquid, sludge, or solid waste materials. 1.2 This test method is...
ASTM D5928-96
March 10, 1996
Standard Test Method for Screening of Waste for Radioactivity
1.1 This test method covers the screening for a, b and y (Greek) radiation above ambient background levels or user-defined criteria, or both, in liquid, sludge, or solid waste materials. 1.2 this...
Advertisement