DLA - SMD-5962-94623 REV B

MICROCIRCUIT, HYBRID, LINEAR, +5 AND +/-15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 24 February 2004
Status: inactive
Page Count: 12

Document History

May 24, 2018
MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 1, 2011
MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-94623 REV B
February 24, 2004
MICROCIRCUIT, HYBRID, LINEAR, +5 AND +/-15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
May 1, 2000
MICROCIRCUIT, HYBRID, LINEAR, +5 AND +/-15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
March 23, 1998
MICROCIRCUIT, HYBRID, LINEAR, +5 AND +/-15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement