DLA - SMD-5962-88677
MICROCIRCUIT, DIGITAL, 4-BIT BIPOLAR MICROPROCESSOR SLICE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 26 August 1988 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 2903A Four-bit bipolar microprocessor slice
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X D-14 (48-lead, 2.435" × .620" × .225") dual-in-line package Y (48-lead, 1.235" × .660" × .098") flat package (see figure 1) Z (52-terminal, .761" × .761" × .075") thin square chip carrier (see figure 2)
Supply voltage range- - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc DC voltage applied to outputs for high output state- - - - - - - - - - - - - - - - - - - - - - −.5 V dc to + VCC maximum DC output current, into outputs - - - - - - - - - - - - - 30 mA DC input current - - - - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - - - - - - 2.173 W Lead temperature (soldering, 10 seconds)- - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case X - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - - - - 10°C/W 2/ Case Z - - - - - - - - - - - - - - - - - - - - - - - - 3°C/W 2/ Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH)- - - - - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History