IEC 60901
Single-Capped Fluorescent Lamps - Performance Requirements
| Organization: | IEC |
| Publication Date: | 1 November 2001 |
| Status: | active |
| Page Count: | 370 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This International Standard specifies the performance requirements for single-capped fluorescent lamps for general lighting service.
The requirements of this standard relate only to type testing. Conditions of compliance, including methods of statistical assessment, are under consideration.
The following lamp types and modes of operation with external ballasts are included:
a) lamps operated with an internal means of starting, having preheated cathodes, for operation on a.c. mains frequencies;
b) lamps operated with an external means of starting, having preheated cathodes, for operation on a.c. mains frequencies with the use of a starter, and additionally operating on high frequency;
c) lamps operated with an external means of starting, having preheated cathodes, for operation on a.c. mains frequencies without the use of a starter (starterless), and additionally operating on high frequency;
d) lamps operated with an external means of starting, having preheated cathodes, for operation on high frequency;
e) lamps operated with an external means of starting, having non-preheated cathodes, for operation on high frequency.
Document History