DLA - SMD-5962-87762

MICROCIRCUIT, LINEAR, 8-BIT, ANALOG-TO-DIGITAL CONVERTER, WITH TRACK/HOLD, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 July 1988
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 7575S Monolithic CMOS 8-bit A/D converter with track/hold amplifier, 5 µs conversion time and 7-bit linearity 02 7575T Monolithic CMOS 8-bit A/D converter with track/hold amplifier, 5 µs conversion time and 8-bit linearity

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

VDD to AGND- - - - - - - -- - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc VDD to DGND - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc AGND to DGND- - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD Digital input voltage to DGND (Pins [C bar][S bar], [R bar][D bar]) - - - −0.3 V dc to VDD Digital output voltage to DGND: (Pins [B bar][U bar][S bar][Y bar], DB0 to DB7) - - - - - - - - - - - - - - - - −0.3 V dc to VDD CLK input voltage to DGND - - - - - - - - - - - - - - - - - −0.3 V dc to VDD VREF to AGND- - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD AIN to AGND - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD Power dissipation (PD) Cases V and 2: Up to +75°C- - - - - - - - - - - - - - - - - - - - - - - - 450 mW Derate above +75°C - - - - - - - - - - - - - - - - - - - - - 6 mW/°C Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - +300°C Thermal resistance (θJC) (Cases V and 2) - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance (θJA) (Cases V and 2) - - - - - - - - - - 120°C/W

Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C Power supply voltage (VDD) - - - - - - - - - - - - - 5 V dc ±5% Reference voltage (VREF) - - - - - - - - - - - - - - 1.23 V dc AGND = DGND - - - - - - - - - - - - - - - - - - - - 0 V dc External clock frequency (fCLK) - - - - - - - - - - 4 MHz Analog input voltage range - - - - - - - - - - - - 0 V to 2 VREF (1 LSB = 2 VREF/256)

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 20, 2018
MICROCIRCUIT, LINEAR, 8-BIT, ANALOG-TODIGITAL CONVERTER, WITH TRACK/HOLD, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 15, 2011
MICROCIRCUIT, LINEAR, 8-BIT, ANALOG-TODIGITAL CONVERTER, WITH TRACK/HOLD, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 21, 2000
MICROCIRCUIT, LINEAR, 8-BIT, ANALOG-TO-DIGITAL CONVERTER, WITH TRACK/HOLD, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87762
July 25, 1988
MICROCIRCUIT, LINEAR, 8-BIT, ANALOG-TO-DIGITAL CONVERTER, WITH TRACK/HOLD, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement