API RP 13J

Testing of Heavy Brines

inactive
Buy Now
Organization: API
Publication Date: 1 May 2006
Status: inactive
Page Count: 54
scope:

This part of ISO 13503 covers the physical properties, potential contaminants and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion and workover fluids.

This part of ISO 13503 provides methods for assessing the performance and physical characteristics of heavy brines for use in field operations. It includes procedures for evaluating the density or specific gravity, the clarity or amount of particulate matter carried in the brine, the crystallization point or the temperature (both ambient and under pressure) at which the brines make the transition between liquid and solid, the pH, and iron contamination.

It also contains a discussion of gas hydrate formation and mitigation, brine viscosity, corrosion testing, buffering capacity and a standardised reporting form.

This part of ISO 13503 is intended for the use of manufacturers, service companies and end-users of heavy brines.

Document History

January 1, 2023
Testing of Heavy Brines
This standard covers the physical properties, potential contaminants, and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion, fracturing, and...
October 1, 2014
Testing of Heavy Brines
API 13J covers the physical properties, potential contaminants, and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion, fracturing, and workover...
API RP 13J
May 1, 2006
Testing of Heavy Brines
This part of ISO 13503 covers the physical properties, potential contaminants and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion and workover...
December 1, 2003
Testing of Heavy Brines
A description is not available for this item.
March 1, 1996
Testing of Heavy Brines
This American Petroleum Institute standard covers the physical properties and test procedures for heavy brines manufactured for use in oil and gas well completion and workover fluids. This document...
January 1, 1996
Testing of Heavy Brines
This American Petroleum Institute standard covers the physical properties and test procedures for heavy brines manufactured for use in oil and gas well completion and workover fluids. This document...
June 1, 1986
RECOMMENDED PRACTICE FOR TESTING HEAVY BRINES FIRST EDITION
A description is not available for this item.

References

Advertisement