DLA - SMD-5962-06231

MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 15 June 2006
Status: inactive
Page Count: 19
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 14, 2017
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 15, 2011
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-06231
June 15, 2006
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement