DS/ETS 300347-8 Ed.1
V interfaces at the digital Local Exchange (LE); V5.2 interface for the support of Access Network (AN); Part 8: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the data link layer
inactive, Most Current
| Organization: | DS |
| Publication Date: | 8 December 1999 |
| Status: | inactive |
| ICS Code (Switching and signalling systems): | 33.040.30 |
scope:
This eighth part of ETS 300 347 contains the Abstract Test Suite (ATS) as well as the Abstract Test Method (ATM) and the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Data Link Layer (DLL) of the V5.2 interface.
Document History
DS/ETS 300347-8 Ed.1
December 8, 1999
V interfaces at the digital Local Exchange (LE); V5.2 interface for the support of Access Network (AN); Part 8: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the data link layer
This eighth part of ETS 300 347 contains the Abstract Test Suite (ATS) as well as the Abstract Test Method (ATM) and the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma...