DLA - SMD-5962-95735 REV B

MICROCIRCUIT, DIGITAL, RADIATION HARDENED HIGH SPEED CMOS, 8-INPUT NAND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 15 September 2000
Status: active
Page Count: 23
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-95735 REV B
September 15, 2000
MICROCIRCUIT, DIGITAL, RADIATION HARDENED HIGH SPEED CMOS, 8-INPUT NAND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
February 24, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED HIGH SPEED CMOS, 8-INPUT NAND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications (original...
September 12, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED HIGH SPEED CMOS, 8-INPUT NAND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement