DIN 22109-2
Conveyor belts with textile plies for coalmining - Part 2: Rubber-belts with two plies for underground applications; dimensions, requirements
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2000 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Components for conveyors): | 53.040.20 |
Document History
March 1, 2015
Conveyor belts with textile plies for coalmining - Part 2: Rubber-belts with two plies for underground applications - Dimensions, requirements
Diese Norm gilt für Textil-Fördergurte mit zwei Einlagen aus Textilgewebe, die im Steinkohlenbergbau unter Tage verwendet werden
August 1, 2013
Conveyor belts with textile plies for coalmining - Part 2: Rubber-belts with two plies for underground applications - Dimensions, requirements
A description is not available for this item.
DIN 22109-2
July 1, 2000
Conveyor belts with textile plies for coalmining - Part 2: Rubber-belts with two plies for underground applications; dimensions, requirements
A description is not available for this item.
September 1, 1998
Conveyor belts with textile plies for coalmining - Part 2: Rubber-belts for with two plies for underground applications; dimensions, requirements
A description is not available for this item.
February 1, 1988
Conveyor belts with textile plies for coalmining; rubber- or PVC-belts with two plies for underground applications; dimensions, requirements
A description is not available for this item.