MODUK - DEF STAN 80-46

Adhesive, Shellac, 50%, Type QX Adhesive, Shellac, 60%, Type QX

inactive
Organization: MODUK
Publication Date: 1 January 1976
Status: inactive
Page Count: 6
scope:

This Standard relates to two types of shellac adhesive, for use in the securing of paper to paper, paper to pape-board, paper, board or fabric to metal or wood i n the make up of ammunition components, except where the use of Adhesive, shellac, special, type QX' t o Defence Standard 80-47/1 is specified. The adhesive is normally applied by brushing.

The designation Type QX indicates that the material is of a quality suitable for application where a high degree of compatibility with explosives is a requirement. However, i t s compatibility with all explosives in all environments has not been established and Design Authorities should therefore seek advice from the Director, Explosives Research and Development Establishment on particular applications

Document History

October 3, 1997
Adhesive, Shellac, Type QX Grades: 50% 60%
This Defence Standard specifies the requirements for two grades of shellac adhesive, for use in securing paper to paper, paper board and board or fabric to metal and wood in the make up of ammunition...
DEF STAN 80-46
January 1, 1976
Adhesive, Shellac, 50%, Type QX Adhesive, Shellac, 60%, Type QX
This Standard relates to two types of shellac adhesive, for use in the securing of paper to paper, paper to pape-board, paper, board or fabric to metal or wood i n the make up of ammunition...

References

Advertisement