MODUK - DEF STAN 80-46

Adhesive, Shellac, Type QX Grades: 50% 60%

inactive, Most Current
Organization: MODUK
Publication Date: 3 October 1997
Status: inactive
Page Count: 14
scope:

This Defence Standard specifies the requirements for two grades of shellac adhesive, for use in securing paper to paper, paper board and board or fabric to metal and wood in the make up of ammunition components, except where the use of material complying with DEF STAN 80-47 is specified.

The designation 'Type QX' indicates that the material is suitable for certain applications where a high degree of compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established and users should seek advice on particular applications through the responsible Technical and Supervising Authority named in the tender, contract or order.

Attention is drawn to the requirements of Def Stan 13-102.

Document History

DEF STAN 80-46
October 3, 1997
Adhesive, Shellac, Type QX Grades: 50% 60%
This Defence Standard specifies the requirements for two grades of shellac adhesive, for use in securing paper to paper, paper board and board or fabric to metal and wood in the make up of ammunition...
January 1, 1976
Adhesive, Shellac, 50%, Type QX Adhesive, Shellac, 60%, Type QX
This Standard relates to two types of shellac adhesive, for use in the securing of paper to paper, paper to pape-board, paper, board or fabric to metal or wood i n the make up of ammunition...

References

Advertisement