DS/IEC 192+Amd.1,2
Low pressure sodium vapour lamps
inactive, Most Current
| Organization: | DS |
| Publication Date: | 3 December 1991 |
| Status: | inactive |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
The standard states the methods of test to be used for deter mining the characteristics of low pressure sodium vapour lam ps of the integral type, both U-shaped and linear, operating on a.c. mains, 50 Hz or 60 Hz
Document History
DS/IEC 192+Amd.1,2
December 3, 1991
Low pressure sodium vapour lamps
The standard states the methods of test to be used for deter mining the characteristics of low pressure sodium vapour lam ps of the integral type, both U-shaped and linear, operating on a.c. mains,...
January 1, 1986
EN= Low pressure sodium vapour lamps
The standard states the methods of test to be used for deter mining the characteristics of low pressure sodium vapour lam ps of the intergral type, both U-shaped and linear, operatin g on a.c. mains,...