DS/IEC 192

EN= Low pressure sodium vapour lamps

inactive
Organization: DS
Publication Date: 1 January 1986
Status: inactive
scope:

The standard states the methods of test to be used for deter mining the characteristics of low pressure sodium vapour lam ps of the intergral type, both U-shaped and linear, operatin g on a.c. mains, 50 Hz or 60 Hz

Document History

December 3, 1991
Low pressure sodium vapour lamps
The standard states the methods of test to be used for deter mining the characteristics of low pressure sodium vapour lam ps of the integral type, both U-shaped and linear, operating on a.c. mains,...
DS/IEC 192
January 1, 1986
EN= Low pressure sodium vapour lamps
The standard states the methods of test to be used for deter mining the characteristics of low pressure sodium vapour lam ps of the intergral type, both U-shaped and linear, operatin g on a.c. mains,...
Advertisement