DLA - SMD-5962-99506

MICROCIRCUIT, DIGITAL, CMOS, 10-BIT BUS-EXCHANGE SWITCH WITH THREE-STATE OUTPUTS AND LEVEL SHIFTING, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 25 May 1999
Status: active
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-99506
May 25, 1999
MICROCIRCUIT, DIGITAL, CMOS, 10-BIT BUS-EXCHANGE SWITCH WITH THREE-STATE OUTPUTS AND LEVEL SHIFTING, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement