IEEE 1101.10

Standard for Additional Mechanical Specifications for Microcomputers Using the IEEE Std 1101.1-1991 Equipment Practice

inactive
Buy Now
Organization: IEEE
Publication Date: 10 December 1996
Status: inactive
Page Count: 38

Document History

December 10, 1996
Standard for Additional Mechanical Specifications for Microcomputers Using the IEEE Std 1101.1-1991 Equipment Practice
This generic standard may be applied in all fields of electronics where equipment and installations are required to conform to the 482.6 mm (19 in) equipment practice based on IEEE Std 1101.1-1991,...
IEEE 1101.10
December 10, 1996
Standard for Additional Mechanical Specifications for Microcomputers Using the IEEE Std 1101.1-1991 Equipment Practice
A description is not available for this item.
December 10, 1996
Standard for Additional Mechanical Specifications for Microcomputers Using the IEEE Std 1101.1-1991 Equipment Practice
This generic standard may be applied in all fields of electronics where equipment and installations are required to conform to the 482.6 mm (19 in) equipment practice based on IEEE Std 1101.1-1991,...
Advertisement