IEEE 1101.10

Standard for Additional Mechanical Specifications for Microcomputers Using the IEEE Std 1101.1-1991 Equipment Practice

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 10 December 1996
Status: active
Page Count: 38
scope:

This generic standard may be applied in all fields of electronics where equipment and installations are required to conform to the 482.6 mm (19 in) equipment practice based on IEEE Std 1101.1-1991, IEC 297-3 (1984), and IEC 297-4 (1995).1

Dimensions of electromagnetic compatibility (EMC) subracks and associated EMC plug-in units

This standard covers additional dimensions for a range of modular EMC subracks based on IEEE Std 1101.1-1991, IEC 297-3 (1984), and IEC 297-4 (1995) for mounting in equipment according to ANSI/EIA 310-D and IEC 297-1 (1988), together with the basic additional dimensions of a compatible range of EMC plug-in units. This standard covers additional requirements as proposed in IEC 48D /1587-3.

Dimensions for plug-in unit injector and extractor handles

This standard covers additional dimensions for plug-in unit injector and extractor handles suitable for a compatible range of subracks based on IEEE Std 1101.1-1991, IEC 297-3 (1984), and IEC 297-4 (1995).

Dimensions for plug-in unit keying

This standard covers additional dimensions for keying plug-in units into/with a compatible range of subracks based on IEEE Std 1101.1-1991, IEC 297-3 (1984), and IEC 297-4 (1995).

Dimensions for electrostatic discharge (ESD) protection

This standard covers additional dimensions for ESD protection suitable for a compatible range of plug-in units and subracks based on IEEE Std 1101.1-1991, IEC 297-3 (1984), and IEC 297-4 (1995).

Alignment pin

This standard covers additional dimensions for a compatible alignment pin solution based on IEEE Std 1101.1-1991, IEC 297-3 (1984) and IEC 297-4 (1995)

Protective solder side PB covers

This standard covers additional dimensions for a compatible range of protective solder side covers based on IEEE Std 1101.1-1991, IEC 297-3 (1984), IEC 297-4 (1995), and IEC 603-2 (1995).

Dimensions for printed boards and backplanes using IEC 603-2 (1995)Type C 3-row and expanded 5-row connectors

This standard covers additional dimensions for the mounting of a IEC 603-2 (1995) compatible 5-row connectors. These plug-in unit and/or backplane mounted connector's mounting detail is based on IEEE Std 1101.1-1991, IEC 297-3 (1984), IEC 297-4 (1995).

Dimensions for Printed Boards and Backplanes using center mounted connectors

This standard covers additional dimensions for the mounting of a IEC 603-2 (1995) compatible center mounted connectors to be placed between two or more IEC 603-2 (1995) plug-in unit and/or backplane mounted connectors based on IEEE Std 1101.1-1991, IEC 297-3 (1984), IEC 297-4 (1995).

1Information on references can be found in Clause 2.

Document History

December 10, 1996
Standard for Additional Mechanical Specifications for Microcomputers Using the IEEE Std 1101.1-1991 Equipment Practice
This generic standard may be applied in all fields of electronics where equipment and installations are required to conform to the 482.6 mm (19 in) equipment practice based on IEEE Std 1101.1-1991,...
December 10, 1996
Standard for Additional Mechanical Specifications for Microcomputers Using the IEEE Std 1101.1-1991 Equipment Practice
A description is not available for this item.
IEEE 1101.10
December 10, 1996
Standard for Additional Mechanical Specifications for Microcomputers Using the IEEE Std 1101.1-1991 Equipment Practice
This generic standard may be applied in all fields of electronics where equipment and installations are required to conform to the 482.6 mm (19 in) equipment practice based on IEEE Std 1101.1-1991,...

References

Advertisement