DLA - SMD-5962-93221
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 4000 GATES, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 November 1993 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Bin Speed 01 1240A 4000 gate, field programmable gate array 160.4 ns 02 1240A-1 4000 gate, field programmable gate array 136.4 ns
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CMGA5 - PN 133 1/ Pin grid array
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
DC supply voltage range (VDD) - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range (VI) - - - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc Output voltage range (VO)- - - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc Input clamp current (IIC)- - - - - - - - - - - - - - - - - ±20 mA Output clamp current (IOC) - - - - - - - - - - - - - - - - ±20 mA Continuous output current (IO) - - - - - - - - - - - - - - ±25 mA Storage temperature range (TSTG) - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - 300°C Thermal resistance, junction-to-case (θJC): Case X - - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Maximum junction temperature (TJ) - - - - - - - - - - - - +175°C
Supply voltage (VDD) - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)- - - - - - - XX percent 3/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History