DS/HD 627 S1

Multicore and multipair cable for installation above and below ground

active
Organization: DS
Publication Date: 14 August 1997
Status: active
Page Count: 702
ICS Code (Cables): 29.060.20
scope:

Applies to multicore and multipair rigid and flexible conductor cables for fixed installations having a rated voltage up to 1 kV and operating at a voltage above 80 V rms. The insulation and sheath may be either thermoplastic or thermosetting, halogenated or halogen free.

Document History

February 23, 2006
Multicore and multipair cables for installation above and below ground
Applies to multicore and multipair rigid and flexible conductor cables for fixed installations having a rated voltage up to 1 kV and operating at a voltage above 80 V rms. The insulation and sheath...
March 29, 2001
Multicore and multipair cable for installation above and below ground
This section specifies general and dimensional requirements for multipair or multiquad control and instrumentation cables, solid or cellular polyethylene insulated, with or without longitudinal...
DS/HD 627 S1
August 14, 1997
Multicore and multipair cable for installation above and below ground
Applies to multicore and multipair rigid and flexible conductor cables for fixed installations having a rated voltage up to 1 kV and operating at a voltage above 80 V rms. The insulation and sheath...
Advertisement