DS/HD 627 S1/A1

Multicore and multipair cable for installation above and below ground

active
Organization: DS
Publication Date: 29 March 2001
Status: active
Page Count: 62
ICS Code (Cables): 29.060.20
scope:

This section specifies general and dimensional requirements for multipair or multiquad control and instrumentation cables, solid or cellular polyethylene insulated, with or without longitudinal and/or radial watertightness, with armour, polyvinyl chloride or polyethylene sheathed. The maximum operating voltage is 500 V.

Document History

February 23, 2006
Multicore and multipair cables for installation above and below ground
Applies to multicore and multipair rigid and flexible conductor cables for fixed installations having a rated voltage up to 1 kV and operating at a voltage above 80 V rms. The insulation and sheath...
DS/HD 627 S1/A1
March 29, 2001
Multicore and multipair cable for installation above and below ground
This section specifies general and dimensional requirements for multipair or multiquad control and instrumentation cables, solid or cellular polyethylene insulated, with or without longitudinal...
August 14, 1997
Multicore and multipair cable for installation above and below ground
Applies to multicore and multipair rigid and flexible conductor cables for fixed installations having a rated voltage up to 1 kV and operating at a voltage above 80 V rms. The insulation and sheath...
Advertisement