DLA - SMD-5962-90943 REV A

MICROCIRCUIT, HYBRID, LINEAR, +10 VOLT / +1 VOLT PRECISION VOLTAGE REFERENCE

active, Most Current
Organization: DLA
Publication Date: 17 May 2006
Status: active
Page Count: 10
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-90943 REV A
May 17, 2006
MICROCIRCUIT, HYBRID, LINEAR, +10 VOLT / +1 VOLT PRECISION VOLTAGE REFERENCE
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 30, 1994
MICROCIRCUIT, HYBRID, LINEAR, +10 VOLT / +1 VOLT PRECISION VOLTAGE REFERENCE
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement