DLA - SMD-5962-89594 REV A

MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER

inactive
Organization: DLA
Publication Date: 22 January 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 CLC231A High speed, wideband, operational amplifier

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1, (12-lead, .605" × .181"), can package

Supply voltage (±VCC) - - - - - - - - - - - - - - - ±20 V dc Output current - - - - - - - - - - - - - - - - - - ±100 mA Power dissipation (PD) - - - - - - - - - - - - - - 1/ Thermal resistance, case-to-ambient (ΘCA) - - - - - 65°C/W 2/ Thermal resistance, junction-to-case (ΘJC) - - - - 48°C/W 3/ (ΘJC) - - - - 100°C/W 4/ Junction temperature (TJ) - - - - - - - - - - - - - +175°C Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C

Supply voltage range - - - - - - - - - - - - - - - ± 5 V dc to ± 15 V dc Gain range - - - - - - - - - - - - - - - - - - - - ±1 to ±5 Ambient operating temperature range (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.

Document History

June 7, 2000
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
March 13, 1997
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
A description is not available for this item.
SMD-5962-89594 REV A
January 22, 1992
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
July 26, 1990
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
A description is not available for this item.

References

Advertisement