DLA - SMD-5962-91674

MICROCIRCUIT, LINEAR, 15 VOLT, STEP DOWN, VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 June 1995
Status: inactive
Page Count: 16
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein).Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LM1575-15 15 volt, 1 amp step-down voltage regulator 02 LM1575-15 15 volt, 1 amp step-down voltage regulator high voltage

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line X see figure 1 4 To-3 can Y see figure 1 5 To-220 can

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Total supply voltage (VIN) Device type 01 - - - - - - - - - - - - - - - - - - - - - 45 V Device type 02 - - - - - - - - - - - - - - - - - - - - - 63 V ON/OFF pin input voltage - - - - - - - - - - - - - - - - - −0.3 < V < +VIN Output voltage to ground (steady state) - - - - - - - - - −1 V Storage temperature range (TSIG) - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +260°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - +150°C Maximum power dissipation (PD): Device type 01 - - - - - - - - - - - - - - - - - - - - - Internally limited Device type 02 - - - - - - - - - - - - - - - - - - - - - Internally limited Thermal resistance, junction-to-case (θJC): Case outline E - - - - - - - - - - - - - - - - - - - - 1.7°C/W at 1 W Case outline X - - - - - - - - - - - - - - - - - - - - 3.3°C/W at 1 W Case outline Y - - - - - - - - - - - - - - - - - - - - 3.8°C/W at 1 W Thermal resistance, junction-to-ambient (θJA): Case outline E - - - - - - - - - - - - - - - - - - - - 67°C/W at 0.5 W, no air flow 28°C/W at 0.5 W, 500 LFPM Case outline X - - - - - - - - - - - - - - - - - - - - 45°C/W at 0.5 W, no air flow 10°C/W at 0.5 W, 500 LFPM Case outline Y - - - - - - - - - - - - - - - - - - - - 68°C/W at 0.5 W, no air flow 16°C/W at 0.5 W, 500 LFPM

Input voltage range: Device type 01 - - - - - - - - - - - - - - - - - - - - 18 V to 40 V Device type 02 - - - - - - - - - - - - - - - - - - - - 18 V to 60 V Ambient operating temperature range (TA ) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

December 21, 2004
MICROCIRCUIT, LINEAR, 15 VOLT, STEP DOWN, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 6, 2000
MICROCIRCUIT, LINEAR, 15 VOLT, STEP DOWN, VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-91674
June 2, 1995
MICROCIRCUIT, LINEAR, 15 VOLT, STEP DOWN, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein).Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement