NPFC - MIL-DTL-52525/2

FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, 45 DEG. BENT-TUBE, TYPE 100R2

inactive
Buy Now
Organization: NPFC
Publication Date: 30 June 1998
Status: inactive
Page Count: 5
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and MIL-DTL-52525. The fittings described herein are for use with MIL-DTL-52471, type 100R2 double wire braid hose. TABLE II. Dimensions for alternate termination. 1/

Tube D M N size max min Minimum Minimum --------------------------------------------------- ¼ 0.360 0.340 0.295 0.375 5/16 0.430 0.400 0.295 0.375 ⅜ 0.490 0.460 0.297 0.385 ½ 0.660 0.630 0.339 0.438 ⅝ 0.790 0.760 0.409 0.521 ¾ 0.950 0.920 0.464 0.594 1 1.200 1.170 0.495 0.625 1/ Dimensions C, F, H, and Q shall be in accordance with table I.

TABLE III. Maximum operating pressures of fittings.

Hose I.D. PSI --------------------- ¼ 5000 5/16 4250 ⅜ 4000 ½ 3500 ⅝ 2750 ¾ 2250 1 2000

TABLE IV. Over-tightening torque for swivel nut.

Tube O.D. Torque inch pounds (in-lb) --------------------------------------- ¼ 135 5/16 180 ⅜ 270 ½ 450 ⅝ 650 ¾ 900 1 1200

Document History

June 20, 2019
FITTINGS, HOSE, SCREW-ON TO 37 DEGREE FLARE FEMALE SWIVEL, 45 DEGREE BENT TUBE
A description is not available for this item.
March 7, 2014
Fittings, Hose, Screw-on to 37 Degrees Flare Female Swivel, 45 Degrees Bent Tube
A description is not available for this item.
November 12, 2008
FITTINGS, HOSE, SCREW-ON TO 37 DEGREES FLARE FEMALE SWIVEL, 45 DEGREES BENT TUBE
A description is not available for this item.
April 9, 2003
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, 45 DEG. BENT-TUBE, TYPE 100R2
A description is not available for this item.
MIL-DTL-52525/2
June 30, 1998
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, 45 DEG. BENT-TUBE, TYPE 100R2
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
June 30, 1987
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, 45 DEG. BENT-TUBE, TYPE 100R2
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the fittings described herein shall consist of this specification...
October 11, 1978
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, 45 DEG. BENT-TUBE, TYPE 100R2
A description is not available for this item.

References

Advertisement