ISO/IEC 7816-7

Indentification Cards - Integrated Circuit(s) Cards with Contacts - Part 7: Interindustry Commands for Structured Card Query Language (SCQL)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 1999
Status: active
Page Count: 44
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7816 specifies

- the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and

- the related interindustry enhanced commands.

Document History

ISO/IEC 7816-7
March 1, 1999
Indentification Cards - Integrated Circuit(s) Cards with Contacts - Part 7: Interindustry Commands for Structured Card Query Language (SCQL)
This part of ISO/IEC 7816 specifies - the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and - the related interindustry enhanced commands.

References

Advertisement