DLA - SMD-5962-89878

MICROCIRCUIT, LINEAR, QUAD, POWER FAULT MONITOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 January 1994
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 SG1548 Quad, power fault monitor

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VIN) . . . . . . . . . . . . . . . . . 40 V Fault output collector voltage . . . . . . . . . . . . 40 V Sense input voltage range . . . . . . . . . . . . . . . −0.3 V to 6.0 V Fault output sink current . . . . . . . . . . . . . . . 20 mA Line sense input current . . . . . . . . . . . . . . . ±1 mA Inverting op. amp. input current . . . . . . . . . . . −5 mA Inverting op. amp. output current . . . . . . . . . . . 25 mA Power dissipation (PD) . . . . . . . . . . . . . . . . 250 mA Junction temperature . . . . . . . . . . . . . . . . . +175°C Storage temperature range . . . . . . . . . . . . . . . −65°C TO +150°C Lead temperature . . . . . . . . . . . . . . . . . . . +300°C Thermal resistance, Junction-to-ambient (ΘA). . . . . . 80°C/W Thermal resistance, Junction-to-case (ΘJC). . . . . . . See MIL-STD-1835

Supply voltage range: ±25% maximum fault window. . . . . . . . . . . . . . +4.5 V to +35 V 2/ ±40% maximum fault window. . . . . . . . . . . . . . +5.0 V to +35 V Lower threshold input range . . . . . . . . . . . . . +1.5 V to +2.45 V Fault tolerance window range . . . . . . . . . . . . . ±5% to ±40% Fault output sink current range . . . . . . . . . . . 0 mA to 10 mA Line sense output current range . . . . . . . . . . . 0 mA to 10 mA Voltage reference output current . . . . . . . . . . . 0 mA to 10 mA Ambient operating temperature range (TA) . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 11, 2018
MICROCIRCUIT, LINEAR, QUAD, POWER FAULT MONITOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 17, 2011
MICROCIRCUIT, LINEAR, QUAD, POWER FAULT MONITOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 24, 2003
MICROCIRCUIT, LINEAR, QUAD, POWER FAULT MONITOR, MONOLITHIC SILICON
A description is not available for this item.
November 4, 1998
MICROCIRCUIT, LINEAR, QUAD, POWER FAULT MONITOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89878
January 5, 1994
MICROCIRCUIT, LINEAR, QUAD, POWER FAULT MONITOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement