CENELEC - EN 61755-3-6
Fibre optic connector optical interfaces Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
inactive
| Organization: | CENELEC |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
December 1, 2006
Fibre optic connector optical interfaces Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
This part of IEC 61755 defines dimensional limits and material properties of a 2,5 mm and a 1,25 mm diameter cylindrical composite ferrule optical interface to meet specific requirements for APC...
EN 61755-3-6
December 1, 2006
Fibre optic connector optical interfaces Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
A description is not available for this item.