CENELEC - EN 61755-3-6

Fibre optic connector optical interfaces Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre

active, Most Current
Organization: CENELEC
Publication Date: 1 December 2006
Status: active
Page Count: 12
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61755 defines dimensional limits and material properties of a 2,5 mm and a 1,25 mm diameter cylindrical composite ferrule optical interface to meet specific requirements for APC fibre-to fbre interconnection. The composite ferrule uses different materials in the end face contact zone and in the ferrule to sleeve contact zone. The specified materials for each zone are zirconia (ZrO2) for the ferrule to sleeve contact zone and Cu-Ni-alloy for the end face contact zone. Ferrules made from the material specified in this document are suitable for use in categories c, U and O as defined in IEC 61753-1.

NOTE If mated within the same family (cylindrical APC ferrule), the ferrules specified in this document are intended to have the same optical attenuation performance grade for connection with all ferrules described in IEC 61755-3 documents.

Document History

EN 61755-3-6
December 1, 2006
Fibre optic connector optical interfaces Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
This part of IEC 61755 defines dimensional limits and material properties of a 2,5 mm and a 1,25 mm diameter cylindrical composite ferrule optical interface to meet specific requirements for APC...
December 1, 2006
Fibre optic connector optical interfaces Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
A description is not available for this item.

References

Advertisement