NPFC - MIL-M-38510/316

MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 10 December 1987
Status: inactive
Page Count: 35
scope:

This specification covers the requirements for monolithic silicon, low-power Schottky TTL, latches. Two product assurance classes and a choice of case outlines and lead finishes are provided for each type and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 4-bit cascadable bistable latch 02 Quad cascadable [S bar] - [R bar] latch 03 8-bit cascadable addressable latch 04 4-bit cascadable bistable latch 05 8-bit cascadable addressable latch

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package X C-2A (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - −0.5 V to +7.0 V Input voltage range - - - - - - - - - - - - - - - −1.5 V at −18 mA to +5.5 V Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/: Device types 01 and 04 - - - - - - - - - - - - 66 mW Device type 02 - - - - - - - - - - - - - - - - 38.5 mW Device type 03 - - - - - - - - - - - - - - - - 198 mW Lead temperature (soldering, 10 seconds) - - - - 300°C Thermal resistance, junction-to-case (RθJC): Cases E, F, 2, and X - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Case F - - - - - - - - - - - - - - - - - - - - 70°C/W Case 2 - - - - - - - - - - - - - - - - - - - - 60°C/W Junction temperature (TJ) 2/- - - - - - - - - - - 175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which was be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage (VCC)- - - - - - - - - - - - - - 4.5 V minimum to 5.5 V maximum Minimum high level input voltage (VIH)- - - - - 2.0 V Maximum low level input voltage (VIL) - - - - - 0.7 V Normalized fanout (each output) - - - - - - - - 10 maximum Case operating temperature range (TC)- - - - - −55°C to +125°C Setup time, t(SETUP): Data to enable: Device types 01 and 04- - - - - - - - - - - 20 ns minimum Data to enable ↑: Device type 03- - - - - - - - - - - - - - - 17 ns minimum Device type 05- - - - - - - - - - - - - - - 24 ns minimum Address to enable ↓: Device type 03- - - - - - - - - - - - - - - 15 ns minimum Device type 05- - - - - - - - - - - - - - - 0 ns minimum Input hold time, t(HOLD): Data to enable: Device types 01 and 04- - - - - - - - - - - 0 ns minimum Data to enable ↑: Device type 03- - - - - - - - - - - - - - - 5 ns minimum Device type 05- - - - - - - - - - - - - - - 0 ns minimum Address to enable ↓: Device type 03- - - - - - - - - - - - - - - 15 ns minimum Device type 05- - - - - - - - - - - - - - - 0 ns minimum

NOTE: Refers to rising or falling edge of the enable pulse.

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Microcircuits, Digital, Bipolar, Low-Power Schottky TTL, Cascadable Latches,Monolithic Silicon
A description is not available for this item.
April 3, 2013
Microcircuits, Digital, Bipolar, Low-Power Schottky TTL, Cascadable Latches,Monolithic Silicon
A description is not available for this item.
July 1, 2008
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, latches. Two product assurance classes and a choice of case outlines and lead finishes are provided...
July 14, 2003
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, latches. Two product assurance classes and a choice of case outlines and lead finishes are provided...
June 28, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON
A description is not available for this item.
April 18, 1997
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON
A description is not available for this item.
October 26, 1993
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/316
December 10, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON
This specification covers the requirements for monolithic silicon, low-power Schottky TTL, latches. Two product assurance classes and a choice of case outlines and lead finishes are provided for each...
June 13, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON
A description is not available for this item.
October 2, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON
A description is not available for this item.
April 5, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON
A description is not available for this item.
August 9, 1983
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON
A description is not available for this item.
February 18, 1982
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON
A description is not available for this item.
September 2, 1981
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON
A description is not available for this item.
August 11, 1980
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON
A description is not available for this item.
June 12, 1979
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON
A description is not available for this item.
January 22, 1979
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, CASCADABLE LATCHES, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement