CSA - C22.2 NO. 145-M1986
Motors and Generators for Use in Hazardous Locations
| Organization: | CSA |
| Publication Date: | 1 December 1986 |
| Status: | inactive |
| Page Count: | 51 |
scope:
This Standard applies to the construction and test of motors and generators for use in hazardous locations: Class I, Groups C and D, and Class II, Groups E, F, and G and gaseous mines; and for installation and use in accordance with the rules of the Canadian Electrical Code, Part I and CSA Standard CAN3-M421, Use of Electricity in Mines.
Note: The term "machine" throughout this Standard may be assumed to mean "motor" or "generator".
This Standard applies to machines intended for use in ambient temperatures of
(a) −50 to +40°C for Class I, Groups C and D, and Class II, Groups E, F, and G;
(b) 0 to +40°C for gaseous mines.
Document History