ISO 898-2

Mechanical Properties of Fasteners - Part 2: Nuts with Specified Proof Load Values - Coarse Thread

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 1992
Status: inactive
Page Count: 19
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the mechanical properties of nuts with specified proof load values when tested at room temperature (see ISO 1). Properties will vary at higher and lower temperature.

It applies to nuts

- with nominal thread diarneters up to and including 39 mm;

- of triangular ISO thread and with diameters and pitches according to ISO 68 and ISO 262 (coarse thread);

- with diameter/pitch combinations according to ISO 261 (coarse thread);

- with thread tolerances 6H according to ISO 965-l and ISO 965-2;

- with specific mechanical requirements;

- with widths across flats as specified in ISO 272 or equivalent;

- with nominal heights greater than or equal to 0,5D*);

- made of carbon steel or low alloy steel.

It does not apply to nuts requiring special properties such as

- locking abilities (see ISO 2320);

- weldability;

- corrosion resistance (see lSO 3506);

- ability to withstand temperatures above + 300 ºC or below − 50 ºC.

NOTES

1 Nuts made from free-cutting steel should not be used above + 250 ºC.

2 For special products such as nuts for high-strength structural bolting, and overtapped nuts for use with hot-dipped galvanized bolts, see the product standards for appropriate values.

3 For assemblies with threads having tolerances wider than 6H/6g, there is an increased risk of stripping; see also table 1.

4 In the case of thread tolerances other or larger than 6H, a decrease of the stripping strength should be considered (see table 1).

*) D is the nominal diameter of the internal thread in accordance with ISO 724.

Document History

September 1, 2022
Fasteners — Mechanical properties of fasteners made of carbon steel and alloy steel — Part 2: Nuts with specified property classes
This document specifies the mechanical and physical properties of nuts made of non-alloy steel or alloy steel, when tested at the ambient temperature range of 10 °C to 35 °C. This document applies...
March 15, 2012
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 2: Nuts with specified property classes - Coarse thread and fine pitch thread
This part of ISO 898 specifies mechanical and physical properties of nuts with coarse thread and fine pitch thread made of carbon steel and alloy steel when tested at an ambient temperature range of...
ISO 898-2
November 1, 1992
Mechanical Properties of Fasteners - Part 2: Nuts with Specified Proof Load Values - Coarse Thread
This International Standard specifies the mechanical properties of nuts with specified proof load values when tested at room temperature (see ISO 1). Properties will vary at higher and lower...

References

Advertisement