FORD WD952
MECHANICAL AND PERFORMANCE REQUIREMENTS OF (010) THREAD ROLLING SCREWS WITH INDUCTION HARDENED POINTS
| Organization: | FORD |
| Publication Date: | 23 December 2020 |
| Status: | active |
| Page Count: | 5 |
scope:
This standard specifies the requirements for high performance through hardened thread rolling screws with induction hardened points for use in applications where fastener toughness is a prime consideration. The standard relates to TAPTITE 2000® screws with the Radius Profile™ and standard 60 degree thread form ranging from sizes M5 to M14. Not recommended for cast iron due to its low ductility.
Fastener mechanical properties are in line with ISO 898-1 property class 10.9.
An additional "XD" lubricant per WX 100 may be released with the finish to reduce installation torque or unwanted noise on installation.
Document History