FORD WD952

MECHANICAL AND PERFORMANCE REQUIREMENTS OF THROUGH HARDENED AND CARBON RESTORED THREAD ROLLING SCREWS WITH INDUCTION HARDENED POINTS

inactive
Buy Now
Organization: FORD
Publication Date: 1 September 2007
Status: inactive
Page Count: 4
scope:

This standard specifies the requirements for high performance through hardened and carbon restored thread rolling screws with induction hardened points which have performance capabilities beyond those normally expected of other types of tapping screws. The standard relates to screws with basic 60 screw thread form, metric series, in the range from 6mm up to and including 12mm nominal thread diameter and for use in applications where fastener toughness is a prime consideration.

As partial or complete decarburization of the thread of thread forming screws seriously impairs the thread rolling properties of the screw, this condition is not permitted. Decarburization as permitted by ISO 898/1 is replaced in this standard by a requirement for carbon restoration as detailed in Clause 3.2.

Fasteners produced to this standard possess mechanical properties in line with ISO 898/1 property class 10.9 (010) except surface hardness.

Clause 3.4 defines thread forming capability in steel up to a hardness of 150 HV and thickness equal to the screw diameter. The parameters of material hardness and thread engagement may be varied by analysis of joint requirements and it is therefore recommended that the specific application be investigated to determine joint criteria.

NOTE: Lubrication approved by Ford is permitted on parts to which this specification is applied unless otherwise specified.

Document History

May 8, 2023
MECHANICAL AND PERFORMANCE REQUIREMENTS OF (010) THREAD ROLLING SCREWS WITH INDUCTION HARDENED POINTS
This standard specifies the requirements for high performance through hardened thread rolling screws with induction hardened points for use in applications where fastener toughness is a prime...
May 20, 2021
MECHANICAL AND PERFORMANCE REQUIREMENTS OF (010) THREAD ROLLING SCREWS WITH INDUCTION HARDENED POINTS
This standard specifies the requirements for high performance through hardened thread rolling screws with induction hardened points for use in applications where fastener toughness is a prime...
December 23, 2020
MECHANICAL AND PERFORMANCE REQUIREMENTS OF (010) THREAD ROLLING SCREWS WITH INDUCTION HARDENED POINTS
This standard specifies the requirements for high performance through hardened thread rolling screws with induction hardened points for use in applications where fastener toughness is a prime...
July 31, 2018
Mechanical and Performance Requirements of (010) Thread Rolling Screws with Induction Hardened Points
This standard specifies the requirements for high performance through hardened thread rolling screws with induction hardened points for use in applications where fastener toughness is a prime...
August 30, 2013
Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws with Induction Hardened Points
This standard specifies the requirements for high performance through hardened and carbon restored thread rolling screws with induction hardened points which have performance capabilities beyond...
July 20, 2010
Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws with Induction Hardened Points
This standard specifies the requirements for high performance through hardened and carbon restored thread rolling screws with induction hardened points which have performance capabilities beyond...
December 8, 2009
Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws with Induction Hardened Points
This standard specifies the requirements for high performance through hardened and carbon restored thread rolling screws with induction hardened points which have performance capabilities beyond...
FORD WD952
September 1, 2007
MECHANICAL AND PERFORMANCE REQUIREMENTS OF THROUGH HARDENED AND CARBON RESTORED THREAD ROLLING SCREWS WITH INDUCTION HARDENED POINTS
This standard specifies the requirements for high performance through hardened and carbon restored thread rolling screws with induction hardened points which have performance capabilities beyond...
October 1, 1996
MECHANICAL AND PERFORMANCE REQUIREMENTS OF THROUGH HARDENED AND CARBON RESTORED THREAD ROLLING SCREWS WITH INDUCTION HARDENED POINTS
1. SCOPE. This standard specifies the requirements for high performance through hardened and carbon restored thread rolling screws with induction hardened points which have performance capabilities...

References

Advertisement