FORD WD952

Mechanical and Performance Requirements of (010) Thread Rolling Screws with Induction Hardened Points

inactive
Buy Now
Organization: FORD
Publication Date: 31 July 2018
Status: inactive
Page Count: 5
scope:

This standard specifies the requirements for high performance through hardened thread rolling screws with induction hardened points for use in applications where fastener toughness is a prime consideration. The standard relates to TAPTITE 2000® screws with the Radius Profile™ and standard 60 degree thread form ranging from sizes M5 to M14. Not recommended for cast iron due to its low ductility.

Fastener mechanical properties are in line with ISO 898/1 property class 10.9.

An additional "XD" lubricant per WX 100 may be released with the finish to reduce installation torque or unwanted noise on installation.

Document History

May 8, 2023
MECHANICAL AND PERFORMANCE REQUIREMENTS OF (010) THREAD ROLLING SCREWS WITH INDUCTION HARDENED POINTS
This standard specifies the requirements for high performance through hardened thread rolling screws with induction hardened points for use in applications where fastener toughness is a prime...
May 20, 2021
MECHANICAL AND PERFORMANCE REQUIREMENTS OF (010) THREAD ROLLING SCREWS WITH INDUCTION HARDENED POINTS
This standard specifies the requirements for high performance through hardened thread rolling screws with induction hardened points for use in applications where fastener toughness is a prime...
December 23, 2020
MECHANICAL AND PERFORMANCE REQUIREMENTS OF (010) THREAD ROLLING SCREWS WITH INDUCTION HARDENED POINTS
This standard specifies the requirements for high performance through hardened thread rolling screws with induction hardened points for use in applications where fastener toughness is a prime...
FORD WD952
July 31, 2018
Mechanical and Performance Requirements of (010) Thread Rolling Screws with Induction Hardened Points
This standard specifies the requirements for high performance through hardened thread rolling screws with induction hardened points for use in applications where fastener toughness is a prime...
August 30, 2013
Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws with Induction Hardened Points
This standard specifies the requirements for high performance through hardened and carbon restored thread rolling screws with induction hardened points which have performance capabilities beyond...
July 20, 2010
Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws with Induction Hardened Points
This standard specifies the requirements for high performance through hardened and carbon restored thread rolling screws with induction hardened points which have performance capabilities beyond...
December 8, 2009
Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws with Induction Hardened Points
This standard specifies the requirements for high performance through hardened and carbon restored thread rolling screws with induction hardened points which have performance capabilities beyond...
September 1, 2007
MECHANICAL AND PERFORMANCE REQUIREMENTS OF THROUGH HARDENED AND CARBON RESTORED THREAD ROLLING SCREWS WITH INDUCTION HARDENED POINTS
This standard specifies the requirements for high performance through hardened and carbon restored thread rolling screws with induction hardened points which have performance capabilities beyond...
October 1, 1996
MECHANICAL AND PERFORMANCE REQUIREMENTS OF THROUGH HARDENED AND CARBON RESTORED THREAD ROLLING SCREWS WITH INDUCTION HARDENED POINTS
1. SCOPE. This standard specifies the requirements for high performance through hardened and carbon restored thread rolling screws with induction hardened points which have performance capabilities...

References

Advertisement