FORD WD952
MECHANICAL AND PERFORMANCE REQUIREMENTS OF THROUGH HARDENED AND CARBON RESTORED THREAD ROLLING SCREWS WITH INDUCTION HARDENED POINTS
| Organization: | FORD |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE.
This standard specifies the requirements for high performance through hardened and carbon restored thread rolling screws with induction hardened points which have performance capabilities beyond those normally expected of other types of tapping screws. The standard relates to screws with basic 60 screw thread form, metric series, in the range from 6mm up to and including 12mm nominal thread diameter and for use in applications where fastener toughness is a prime consideration.
Document History