DLA - SMD-5962-92335
MICROCIRCUIT, LINEAR, BRUSHLESS DC MOTOR CONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 16 April 1993 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) Levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, ad S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 2936 3-phase brushless dc motor controller/driver
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-I-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X MBFM1-P15 15 Flange mount
The lead finish shall be as specified in MIL-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish Letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VBB) . . . . . . . . . . . . . . . . . . . . +45 V Input voltage range (VIN) 2/ . . . . . . . . . . . . . . . . −0.3 V to +15 V ThreshoLd voltage (VTHS) . . . . . . . . . . . . . . . . . . +15 V Power dissipation (PD) . . . . . . . . . . . . . . . . . . . 500 mW 3.0 W free air 60.0 W With infinite sink Output current (IOUT): At 300 ms . . . . . . . . . . . . . . . . . . . . . . . ±2.3 A Continuous . . . . . . . . . . . . . . . . . . . . . . . ±2.0 A Junction temperature (TJ) 3/ . . . . . . . . . . . . . . . +150°C Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA). . . . . . . . 45°C/W
Operating voltage range . . . . . . . . . . . . . . . . . . . . . . 10 V to 45 V Operating ambient temperature range (TA) . . . . . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History