CSA - CAN/CSA-ISO/IEC 15056:02
Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Inter-Exchange Signalling Protocol - Transit Counter Additional Network Feature
| Organization: | CSA |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This International Standard specifies the signaling protocol for the support of the Transit Counter additional network feature (ANF-TC) at the Q reference point between Private Integrated Serv ices Network Exchanges (PINXs) connected together within a Private Integrated Services Network (PISN).
ANF-TC is a feature that limits the number of Transit PINXs that a call setup request may be routed through e.g., to protect the network against indefinite looping.
The Q reference point is defined in ISO/IEC 11579- 1.
Service specifications are produced in three stages and according to the method specified in CCITT Recommendation I. 130. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ISO/IEC 15055.
The signaling protocol for ANF-TC operates in association with the signaling protocols for basic circuit switched call control (as spec ified in ISO/IEC 11572) and call independent (connection oriented) signaling connections (as specified in ISOIIEC 11582).
This International Standard also specifies additional signaling protocol requirements for the support of interactions at the Q reference point between ANF-TC and other supplementary services and ANFs.
This International Standard is applicable to PINXs that can in terconnect to form a PISN.
Document History