CSA - CAN/CSA-ISO/IEC 15056-02

Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Inter-Exchange Signalling Protocol - Transit Counter Additional Network Feature

inactive
Organization: CSA
Publication Date: 1 January 2002
Status: inactive
Page Count: 23
scope:

This International Standard specifies the signalling protocol for the support of the Transit Counter additional network feature (ANF-TC) at the Q reference point between Private Integrated Services Network Exchanges (PINXs) connected together within a Private Integrated Services Network (PISN).

ANF-TC is a feature that limits the number of Transit PINXs that a call setup request may be routed through e.g., to protect the network against indefinite looping.

The Q reference point is defined in ISO/IEC 11579- 1.

Service specifications are produced in three stages and according to the method specified in CCITT Recommendation I. 130. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ISO/IEC 15055.

The signalling protocol for ANF-TC operates in association with the signalling protocols for basic circuit switched call control (as specified in ISO/IEC 11572) and call independent (connection oriented) signalling connections (as specified in ISOIIEC 11582).

This International Standard also specifies additional signalling protocol requirements for the support of interactions at the Q reference point between ANF-TC and other supplementary services and ANFs.

This International Standard is applicable to PINXs that can interconnect to form a PISN.

Document History

March 1, 2002
Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Inter-Exchange Signalling Protocol - Transit Counter Additional Network Feature
This International Standard specifies the signalling protocol for the support of the Transit Counter additional network feature (ANF-TC) at the Q reference point between Private Integrated Services...
March 1, 2002
Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Inter-Exchange Signalling Protocol - Transit Counter Additional Network Feature
This International Standard specifies the signalling protocol for the support of the Transit Counter additional network feature (ANF-TC) at the Q reference point between Private Integrated Services...
March 1, 2002
Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Inter-Exchange Signalling Protocol - Transit Counter Additional Network Feature
This International Standard specifies the signaling protocol for the support of the Transit Counter additional network feature (ANF-TC) at the Q reference point between Private Integrated Serv ices...
January 1, 2002
Information technology — Telecommunications and information exchange between systems — Private Integrated Services Network — Inter-exchange signalling protocol — Transit counter additional network feature
This International Standard specifies the signalling protocol for the support of the Transit Counter additional network feature (ANF-TC) at the Q reference point between Private Integrated Services...
CAN/CSA-ISO/IEC 15056-02
January 1, 2002
Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Inter-Exchange Signalling Protocol - Transit Counter Additional Network Feature
This International Standard specifies the signalling protocol for the support of the Transit Counter additional network feature (ANF-TC) at the Q reference point between Private Integrated Services...

References

Advertisement