DLA - SMD-5962-89825
MICROCIRCUIT, LINEAR, 10.0 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 16 November 1989 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function VOUT (V) DVOUT/dt(ppm/°C) 01 AD587SQ 10 V voltage reference ±.010 V 20 ppm/°C 02 AD587TQ 10 V voltage reference ±.005 V 10 ppm/°C 03 AD587UQ 10 V voltage reference ±.005 V 5 ppm/°C
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package
TA = +25°C unless otherwise noted
Input voltage VIN to ground - - - - - - - - - - - - - - - +36 V Power dissipation (PD) - - - - - - - - - - - - - - - - - 500 mW Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - - - - 110°C/W
Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History