DS/EN ISO 21049

Pumps - Shaft sealing systems for centrifugal and rotary pumps

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 July 2005
Status: active
Page Count: 210
ICS Code (Other equipment for the chemical industry): 71.120.99
ICS Code (Processing equipment): 75.180.20
scope:

This international standard specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas and chemical industries. It is applicable mainly for hazardous, flammable and/or toxic services where a greater degree of reliability is required for the improvement of equipment availability and the reduction of both emissions to the atmosphere and life-cycle sealing costs. It covers seals for pump shaft diameters from 20 mm (0,75 in) to 110 mm (4,3 in).
This international standard is also applicable to seal spare parts and can be referred to for the upgrading of existing equipment. A classification system for the seal configurations covered by this international standard into categories, types, arrangements and orientations is provided.

Document History

DS/EN ISO 21049
July 25, 2005
Pumps - Shaft sealing systems for centrifugal and rotary pumps
This international standard specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas and chemical industries. It is...
Pumps - Shaft-sealing systems for centrifugal and rotary pumps (ISO/DIS 21049:2010)
This International Standard specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas and chemical industries. It is...
Advertisement