DSF/prEN ISO 21049
Pumps - Shaft-sealing systems for centrifugal and rotary pumps (ISO/DIS 21049:2010)
| Organization: | DS |
| Status: | pending |
| Page Count: | 294 |
| ICS Code (Pumps): | 23.080 |
| ICS Code (Seals): | 83.140.50 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
| ICS Code (Seals, glands): | 21.140 |
scope:
This International Standard specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas and chemical industries. It is applicable mainly for hazardous, flammable and/or toxic services where a greater degree of reliability is required for the improvement of equipment availability and the reduction of both emissions to the atmosphere and life-cycle sealing costs. It covers seals for pump shaft diameters from 20 mm (0,75 in) to 110 mm (4,3 in).
This International Standard is also applicable to seal spare parts and can be referred to for the upgrading of existing equipment. A classification system for the seal configurations covered by this International Standard into categories, types, arrangements and orientations is provided.
This International Standard is a stand-alone seal standard and is referenced normatively in ISO 13709. It is applicable to both new and retrofitted pumps, and to pumps other than ISO 13709 pumps (e.g. ASME B73.1, ASME B73.2 and API 676 pumps).
This International Standard might also be referenced by other machinery standards such as other pumps, compressors and agitators. Users are cautioned that this International Standard is not specifically written to address all of the potential applications that a purchaser may specify. This is especially true for the size envelope specified for ISO 21049 seals. The purchaser and seal vendor shall mutually agree on the features taken from this International Standard and used in the application.
Document History