BSI - BS 6231

Specification for PVC-Insulated Cables for Switchgear and Controlgear Wiring

inactive
Buy Now
Organization: BSI
Publication Date: 15 August 1998
Status: inactive
Page Count: 18
ICS Code (Cables): 29.060.20
scope:

Requirements for single-core non-sheathed cables, including flexible cables, used for the wiring of switch, control, metering, relay and instrument panels of power switchgear, and for such purposes as internal connections in rectifier equipment and in motor starters and controllers. Rated voltages 60 V and 600/1000 V.

Document History

July 31, 2006
Electrical cables - Single core PVC insulated flexible cables of rated voltage 600/1000 V for switchgear and controlgear wiring
A description is not available for this item.
July 31, 2006
Electrical cables - Single core PVC insulated flexible cables of rated voltage 600/ 1000 V for switchgear and controlgear wiring
A description is not available for this item.
BS 6231
August 15, 1998
Specification for PVC-Insulated Cables for Switchgear and Controlgear Wiring
Requirements for single-core non-sheathed cables, including flexible cables, used for the wiring of switch, control, metering, relay and instrument panels of power switchgear, and for such purposes...
August 15, 1998
Specification for PVC-Insulated Cables for Switchgear and Controlgear Wiring
Requirements for single-core non-sheathed cables, including flexible cables, used for the wiring of switch, control, metering, relay and instrument panels of power switchgear, and for such purposes...
October 31, 1990
PVC-Insulated Cables for Switchgear and Controlgear Wiring
Requirements and dimensions for single-core non-sheathed cables, including flexible cables, used for internal wiring of switch, control, relay and instrument panels. Rated voltages 60 V and 600/1000...
October 31, 1990
PVC - Insulated Cables for Switchgear and Controlgear Wiring
A description is not available for this item.
December 31, 1981
Specification for PVC - Insulated Cables for Switchgear and Controlgear Wiring
Requirements and dimensions for single-core non-sheathed cables, including flexible cables, used for internal wiring of switch, control, relay and instrument panels. Rated voltages 60 V and 600/1000...
Advertisement