BSI - BS 6231

PVC - Insulated Cables for Switchgear and Controlgear Wiring

inactive
Buy Now
Organization: BSI
Publication Date: 31 October 1990
Status: inactive
Page Count: 12
ICS Code (Cables): 29.060.20

Document History

July 31, 2006
Electrical cables - Single core PVC insulated flexible cables of rated voltage 600/1000 V for switchgear and controlgear wiring
A description is not available for this item.
July 31, 2006
Electrical cables - Single core PVC insulated flexible cables of rated voltage 600/ 1000 V for switchgear and controlgear wiring
A description is not available for this item.
August 15, 1998
Specification for PVC-Insulated Cables for Switchgear and Controlgear Wiring
Requirements for single-core non-sheathed cables, including flexible cables, used for the wiring of switch, control, metering, relay and instrument panels of power switchgear, and for such purposes...
August 15, 1998
Specification for PVC-Insulated Cables for Switchgear and Controlgear Wiring
Requirements for single-core non-sheathed cables, including flexible cables, used for the wiring of switch, control, metering, relay and instrument panels of power switchgear, and for such purposes...
October 31, 1990
PVC-Insulated Cables for Switchgear and Controlgear Wiring
Requirements and dimensions for single-core non-sheathed cables, including flexible cables, used for internal wiring of switch, control, relay and instrument panels. Rated voltages 60 V and 600/1000...
BS 6231
October 31, 1990
PVC - Insulated Cables for Switchgear and Controlgear Wiring
A description is not available for this item.
December 31, 1981
Specification for PVC - Insulated Cables for Switchgear and Controlgear Wiring
Requirements and dimensions for single-core non-sheathed cables, including flexible cables, used for internal wiring of switch, control, relay and instrument panels. Rated voltages 60 V and 600/1000...

References

Advertisement