ETSI - ETS 300 394-4-12
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 12: Test Suite Structure and Test Purposes (TSS&TP) for Repeater Type 2
| Organization: | ETSI |
| Publication Date: | 1 October 1999 |
| Status: | inactive |
| Page Count: | 17 |
scope:
ETS 300 394-4 contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Direct Mode Operation (DMO) protocols. This ETS is divided into several parts, each one dealing with a different set of layer 3 and layer 2 DMO protocols. This present part 4-12 deals with TSS&TP for Direct Mode Repeater type 2 (DM-REP2) Air Interface protocol, data link layer 2 only, while part 4-1 deals with TSS&TP for DM MS to MS protocol and part 4-11 deals with DM-MS operating through Repeater type 2 (MS-REP2) Air Interface protocol
Testing of security features is outside the scope of this ETS.
The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.
The ISO/IEC standard for the methodology of conformance testing, ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4], as well as the ETSI methodology for conformance testing, ETS 300 406 [5], are used as the basis for the test methodology.
Document History