BSI - BS EN 3833
Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) Classification: 1 550 MPa (at ambient temperature) / 650 degrees C Technical specifications
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 11 February 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
April 30, 2019
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature) /650 °C – Technical specification
A description is not available for this item.
January 5, 2005
Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature) / 650 degrees C - Technical specification
A description is not available for this item.
BS EN 3833
February 11, 2003
Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) Classification: 1 550 MPa (at ambient temperature) / 650 degrees C Technical specifications
A description is not available for this item.